IDEX Health & Science Union Body PEEK .020 thru hole, for 1/16" OD" P-702-01

Description
Our low pressure PEEK Union Body efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.
Description
Our low pressure PEEK Union Body efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Union Body PEEK .020 thru hole, for 1/16
Oak Harbor, WA, USA
Union Body PEEK .020 thru hole, for 1/16" OD"
P-702-01
Union Body PEEK .020 thru hole, for 1/16" OD" P-702-01
Our low pressure PEEK Union Body efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Our low pressure PEEK Union Body efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-702-01
Product Name Union Body PEEK .020 thru hole, for 1/16" OD"
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Ball Bearing Swivel Position Elbow - MSF - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
Push-Quick Elbow Reducer - PQ-ER0405 - Clippard
Specs
Fitting Type Elbow Fitting; Reducer Fitting; Pneumatic Fitting
View Details
Push-in fitting, self-sealing - QSK-3/8-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details