IDEX Health & Science VHP One-Piece Fitting 1/32 M4 10 Pack UH-904X

Description
Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK material's characteristics allows the one-piece fitting to operate at much higher pressures than conventional PEEK. It has a 1/32 tubing OD and an M4 Coned port configuration. It comes in a 10 pack and an individual headless style.
Description
Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK material's characteristics allows the one-piece fitting to operate at much higher pressures than conventional PEEK. It has a 1/32 tubing OD and an M4 Coned port configuration. It comes in a 10 pack and an individual headless style.

Suppliers

Company
Product
Description
Supplier Links
VHP One-Piece Fitting 1/32 M4 10 Pack - UH-904X - IDEX Health & Science
Oak Harbor, WA, USA
VHP One-Piece Fitting 1/32 M4 10 Pack
UH-904X
VHP One-Piece Fitting 1/32 M4 10 Pack UH-904X
Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK material's characteristics allows the one-piece fitting to operate at much higher pressures than conventional PEEK. It has a 1/32 tubing OD and an M4 Coned port configuration. It comes in a 10 pack and an individual headless style.

Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK material's characteristics allows the one-piece fitting to operate at much higher pressures than conventional PEEK. It has a 1/32 tubing OD and an M4 Coned port configuration. It comes in a 10 pack and an individual headless style.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number UH-904X
Product Name VHP One-Piece Fitting 1/32 M4 10 Pack
Material PK
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216050 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Adapters - 60211 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details