IDEX Health & Science PEEK-Lined Stainless Steel 25µm ID x350mm Length Fitting UPFP-7025350

Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required. MarvelXACT pricing information and purchasing will be available soon.
Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required. MarvelXACT pricing information and purchasing will be available soon.

Suppliers

Company
Product
Description
Supplier Links
PEEK-Lined Stainless Steel 25µm ID x350mm Length Fitting - UPFP-7025350 - IDEX Health & Science
Oak Harbor, WA, USA
PEEK-Lined Stainless Steel 25µm ID x350mm Length Fitting
UPFP-7025350
PEEK-Lined Stainless Steel 25µm ID x350mm Length Fitting UPFP-7025350
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required. MarvelXACT pricing information and purchasing will be available soon.

MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required. MarvelXACT pricing information and purchasing will be available soon.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number UPFP-7025350
Product Name PEEK-Lined Stainless Steel 25µm ID x350mm Length Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
PTFE Swagelok Tube Fitting -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Fluororesin
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
10-32 Thread to Threads and Barb Cross - MCCS_Barb_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details