IDEX Health & Science Cross Assembly PEEK .050in thru hole P-723

Description
PEEK Low Pressure Cross Assembly is strong and has a durable handling at a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our Cross assembly comes equipped with conveniently placed mounting holes. It includes (4) P-335 Nuts.
Description
PEEK Low Pressure Cross Assembly is strong and has a durable handling at a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our Cross assembly comes equipped with conveniently placed mounting holes. It includes (4) P-335 Nuts.

Suppliers

Company
Product
Description
Supplier Links
Cross Assembly PEEK .050in thru hole - P-723 - IDEX Health & Science
Oak Harbor, WA, USA
Cross Assembly PEEK .050in thru hole
P-723
Cross Assembly PEEK .050in thru hole P-723
PEEK Low Pressure Cross Assembly is strong and has a durable handling at a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our Cross assembly comes equipped with conveniently placed mounting holes. It includes (4) P-335 Nuts.

PEEK Low Pressure Cross Assembly is strong and has a durable handling at a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our Cross assembly comes equipped with conveniently placed mounting holes. It includes (4) P-335 Nuts.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-723
Product Name Cross Assembly PEEK .050in thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb tubing fitting - N-3/4-P-19 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details