IDEX Health & Science Union Body PEEK .050 thru hole, for 1/8" OD P-703-01

Description
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.
Description
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Union Body PEEK .050 thru hole, for 1/8
Oak Harbor, WA, USA
Union Body PEEK .050 thru hole, for 1/8" OD
P-703-01
Union Body PEEK .050 thru hole, for 1/8" OD P-703-01
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/8"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-703-01
Product Name Union Body PEEK .050 thru hole, for 1/8" OD
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-T14-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1216075 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Barb tubing fitting - N-3/4-P-13-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
10-32 Thread to Barb, Swivel Position Elbow - MSL - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details