IDEX Health & Science MicroTee PEEK 360µm w/Fittings P-888

Description
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It includes (3) F-152 and (3) P-416BLK Fittings.
Description
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It includes (3) F-152 and (3) P-416BLK Fittings.

Suppliers

Company
Product
Description
Supplier Links
MicroTee PEEK 360µm w/Fittings - P-888 - IDEX Health & Science
Oak Harbor, WA, USA
MicroTee PEEK 360µm w/Fittings
P-888
MicroTee PEEK 360µm w/Fittings P-888
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It includes (3) F-152 and (3) P-416BLK Fittings.

Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It includes (3) F-152 and (3) P-416BLK Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-888
Product Name MicroTee PEEK 360µm w/Fittings
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
Single Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Male Elbow, 6 mm, R1/8 - PQ-MA06MR - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details