IDEX Health & Science PEEK Low Pressure Tee Assembly 1/16" PEEK .040 thru hole P-714

Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with convenient mounting holes. It includes (3) P-235 Nuts.
Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with convenient mounting holes. It includes (3) P-235 Nuts.

Suppliers

Company
Product
Description
Supplier Links
PEEK Low Pressure Tee Assembly 1/16
Oak Harbor, WA, USA
PEEK Low Pressure Tee Assembly 1/16" PEEK .040 thru hole
P-714
PEEK Low Pressure Tee Assembly 1/16" PEEK .040 thru hole P-714
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with convenient mounting holes. It includes (3) P-235 Nuts.

Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with convenient mounting holes. It includes (3) P-235 Nuts.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-714
Product Name PEEK Low Pressure Tee Assembly 1/16" PEEK .040 thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in fitting, self-sealing - QSK-1/8-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details