IDEX Health & Science Adapter PCTFE 1/2-20 Female x1/4-28 Male P-684

Description
Our versatile PCTFE English Adapter is used specifically to attach connectors with different threads. It is made from chemically resistant PCTFE, which has excellent thread strength. It has a 1/2-20 Female to 1/4-28 Male Flat-Bottom port configuration.
Description
Our versatile PCTFE English Adapter is used specifically to attach connectors with different threads. It is made from chemically resistant PCTFE, which has excellent thread strength. It has a 1/2-20 Female to 1/4-28 Male Flat-Bottom port configuration.

Suppliers

Company
Product
Description
Supplier Links
Adapter PCTFE 1/2-20 Female x1/4-28 Male - P-684 - IDEX Health & Science
Oak Harbor, WA, USA
Adapter PCTFE 1/2-20 Female x1/4-28 Male
P-684
Adapter PCTFE 1/2-20 Female x1/4-28 Male P-684
Our versatile PCTFE English Adapter is used specifically to attach connectors with different threads. It is made from chemically resistant PCTFE, which has excellent thread strength. It has a 1/2-20 Female to 1/4-28 Male Flat-Bottom port configuration.

Our versatile PCTFE English Adapter is used specifically to attach connectors with different threads. It is made from chemically resistant PCTFE, which has excellent thread strength. It has a 1/2-20 Female to 1/4-28 Male Flat-Bottom port configuration.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-684
Product Name Adapter PCTFE 1/2-20 Female x1/4-28 Male
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259581 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details