IDEX Health & Science Column Coupler Delrin® U-284

Description
Our Delrin Column Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. It is manufactured from Delrin giving is excellent chemical resistance. It has a swept volume of 1.3uL,a thru-hole of .007" and a 10-32 coned port configuration. It comes with (2) F-200 Delrin Fittings.
Description
Our Delrin Column Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. It is manufactured from Delrin giving is excellent chemical resistance. It has a swept volume of 1.3uL,a thru-hole of .007" and a 10-32 coned port configuration. It comes with (2) F-200 Delrin Fittings.

Suppliers

Company
Product
Description
Supplier Links
Column Coupler Delrin® - U-284 - IDEX Health & Science
Oak Harbor, WA, USA
Column Coupler Delrin®
U-284
Column Coupler Delrin® U-284
Our Delrin Column Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. It is manufactured from Delrin giving is excellent chemical resistance. It has a swept volume of 1.3uL,a thru-hole of .007" and a 10-32 coned port configuration. It comes with (2) F-200 Delrin Fittings.

Our Delrin Column Coupler delivers a low swept-volume connection while maintaining column efficiency. Our couplers are an excellent option for reducing overall flow path volume while coupling two devices together. It is manufactured from Delrin giving is excellent chemical resistance. It has a swept volume of 1.3uL,a thru-hole of .007" and a 10-32 coned port configuration. It comes with (2) F-200 Delrin Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-284
Product Name Column Coupler Delrin®
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.562 inch (14.29 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details