IDEX Health & Science MicroTee Body PEEK 360µm P-888-01

Description
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance.
Description
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
MicroTee Body PEEK 360µm - P-888-01 - IDEX Health & Science
Oak Harbor, WA, USA
MicroTee Body PEEK 360µm
P-888-01
MicroTee Body PEEK 360µm P-888-01
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance.

Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-888-01
Product Name MicroTee Body PEEK 360µm
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216080 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details