IDEX Health & Science Flangeless Fitting Headless, PPS, Natural, 1/4-28 Flat-Bottom, for 1/16" OD XP-286

Description
Our PPS, Headless, Flangeless Fitting eliminates the need to flange tubing. Flangeless Nuts are dependable, easy to use and easy to replace. Manufactured from resilient PPS it delivers high tensile strength and excellent chemical resistance. Our Fitting includes a P-200 ferrule. It has a 1/4-28 Flat-Bottom port configuration, is for 1/6"OD Tubing and comes in natural color.
Description
Our PPS, Headless, Flangeless Fitting eliminates the need to flange tubing. Flangeless Nuts are dependable, easy to use and easy to replace. Manufactured from resilient PPS it delivers high tensile strength and excellent chemical resistance. Our Fitting includes a P-200 ferrule. It has a 1/4-28 Flat-Bottom port configuration, is for 1/6"OD Tubing and comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting Headless, PPS, Natural, 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Fitting Headless, PPS, Natural, 1/4-28 Flat-Bottom, for 1/16" OD
XP-286
Flangeless Fitting Headless, PPS, Natural, 1/4-28 Flat-Bottom, for 1/16" OD XP-286
Our PPS, Headless, Flangeless Fitting eliminates the need to flange tubing. Flangeless Nuts are dependable, easy to use and easy to replace. Manufactured from resilient PPS it delivers high tensile strength and excellent chemical resistance. Our Fitting includes a P-200 ferrule. It has a 1/4-28 Flat-Bottom port configuration, is for 1/6"OD Tubing and comes in natural color.

Our PPS, Headless, Flangeless Fitting eliminates the need to flange tubing. Flangeless Nuts are dependable, easy to use and easy to replace. Manufactured from resilient PPS it delivers high tensile strength and excellent chemical resistance. Our Fitting includes a P-200 ferrule. It has a 1/4-28 Flat-Bottom port configuration, is for 1/6"OD Tubing and comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-286
Product Name Flangeless Fitting Headless, PPS, Natural, 1/4-28 Flat-Bottom, for 1/16" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61154 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb tubing fitting - C-3/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details