IDEX Health & Science Union Tefzel™ (ETFE) w/.030 thru hole P-710

Description
Our Low Pressure Union provides numerous options for bringing together two fittings with a ¼-28 flat-bottom threading. Manufactured from Tefzel (ETFE) it delivers excellent chemical resistance. It has a thru hole of .030 and a pressure rating of 1000psi (69 bar).
Description
Our Low Pressure Union provides numerous options for bringing together two fittings with a ¼-28 flat-bottom threading. Manufactured from Tefzel (ETFE) it delivers excellent chemical resistance. It has a thru hole of .030 and a pressure rating of 1000psi (69 bar).

Suppliers

Company
Product
Description
Supplier Links
Union Tefzel™ (ETFE) w/.030 thru hole - P-710 - IDEX Health & Science
Oak Harbor, WA, USA
Union Tefzel™ (ETFE) w/.030 thru hole
P-710
Union Tefzel™ (ETFE) w/.030 thru hole P-710
Our Low Pressure Union provides numerous options for bringing together two fittings with a ¼-28 flat-bottom threading. Manufactured from Tefzel (ETFE) it delivers excellent chemical resistance. It has a thru hole of .030 and a pressure rating of 1000psi (69 bar).

Our Low Pressure Union provides numerous options for bringing together two fittings with a ¼-28 flat-bottom threading. Manufactured from Tefzel (ETFE) it delivers excellent chemical resistance. It has a thru hole of .030 and a pressure rating of 1000psi (69 bar).

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-710
Product Name Union Tefzel™ (ETFE) w/.030 thru hole
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb tubing fitting - N-3/4-P-13 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details