IDEX Health & Science VacuTight Ferrule Tefzel™ (ETFE) 1/8" P-940

Description
VacuTight Ferrules are specifically designed size ensures sufficient nut/thread engagement even in shallow ports. Their unique flat-bottom configuration can prevent over compression and tubing ID reduction that can occur with many fittings. This results in consistent aspirating and dispensing volumes across all system connections. This ferrule is for use with 1/8"OD tubing and can be used with M6 or 1/4-28 Flat-Bottom Port configuration.
Description
VacuTight Ferrules are specifically designed size ensures sufficient nut/thread engagement even in shallow ports. Their unique flat-bottom configuration can prevent over compression and tubing ID reduction that can occur with many fittings. This results in consistent aspirating and dispensing volumes across all system connections. This ferrule is for use with 1/8"OD tubing and can be used with M6 or 1/4-28 Flat-Bottom Port configuration.

Suppliers

Company
Product
Description
Supplier Links
VacuTight Ferrule Tefzel™ (ETFE) 1/8
Oak Harbor, WA, USA
VacuTight Ferrule Tefzel™ (ETFE) 1/8"
P-940
VacuTight Ferrule Tefzel™ (ETFE) 1/8" P-940
VacuTight Ferrules are specifically designed size ensures sufficient nut/thread engagement even in shallow ports. Their unique flat-bottom configuration can prevent over compression and tubing ID reduction that can occur with many fittings. This results in consistent aspirating and dispensing volumes across all system connections. This ferrule is for use with 1/8"OD tubing and can be used with M6 or 1/4-28 Flat-Bottom Port configuration.

VacuTight Ferrules are specifically designed size ensures sufficient nut/thread engagement even in shallow ports. Their unique flat-bottom configuration can prevent over compression and tubing ID reduction that can occur with many fittings. This results in consistent aspirating and dispensing volumes across all system connections. This ferrule is for use with 1/8"OD tubing and can be used with M6 or 1/4-28 Flat-Bottom Port configuration.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-940
Product Name VacuTight Ferrule Tefzel™ (ETFE) 1/8"
Material Genuine Tefzel™ ETFE Resin
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-G1/8-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details