IDEX Health & Science High Pressure Static Mixing Tee U-466

Description
Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from biocompatible PEEK. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. Our Static Mixing Tee comes with a UHMWPE Frit and (3) F-300 Fingertight Fittings.
Description
Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from biocompatible PEEK. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. Our Static Mixing Tee comes with a UHMWPE Frit and (3) F-300 Fingertight Fittings.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Static Mixing Tee - U-466 - IDEX Health & Science
Oak Harbor, WA, USA
High Pressure Static Mixing Tee
U-466
High Pressure Static Mixing Tee U-466
Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from biocompatible PEEK. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. Our Static Mixing Tee comes with a UHMWPE Frit and (3) F-300 Fingertight Fittings.

Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from biocompatible PEEK. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. Our Static Mixing Tee comes with a UHMWPE Frit and (3) F-300 Fingertight Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-466
Product Name High Pressure Static Mixing Tee
English Size 0.062 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread, Round Head - M3S-1000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-BT08N - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; #10-32
Material Thermoplastic
View Details
Barb tubing fitting - N-1-P-19-NPT - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details