IDEX Health & Science Union Assembly PEEK .020 thru hole, for 1/16" OD" P-702

Description
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2)OD x P-235 Flangeless Nuts.
Description
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2)OD x P-235 Flangeless Nuts.

Suppliers

Company
Product
Description
Supplier Links
Union Assembly PEEK .020 thru hole, for 1/16
Oak Harbor, WA, USA
Union Assembly PEEK .020 thru hole, for 1/16" OD"
P-702
Union Assembly PEEK .020 thru hole, for 1/16" OD" P-702
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2)OD x P-235 Flangeless Nuts.

Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2)OD x P-235 Flangeless Nuts.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-702
Product Name Union Assembly PEEK .020 thru hole, for 1/16" OD"
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-1/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details