IDEX Health & Science Union Assembly High Pressure PEEK .020 P-705

Description
Our PEEK High Pressure Union Assembly is specifically designed to bring two pieces of tubing together. It is also ideal for joining a soft, flexible tube to a rigid tube or to connect a syringe to a piece of tubing. It has a .020 thru hole and a 5000 psi (345 bar) pressure rating.
Description
Our PEEK High Pressure Union Assembly is specifically designed to bring two pieces of tubing together. It is also ideal for joining a soft, flexible tube to a rigid tube or to connect a syringe to a piece of tubing. It has a .020 thru hole and a 5000 psi (345 bar) pressure rating.

Suppliers

Company
Product
Description
Supplier Links
Union Assembly High Pressure PEEK .020 - P-705 - IDEX Health & Science
Oak Harbor, WA, USA
Union Assembly High Pressure PEEK .020
P-705
Union Assembly High Pressure PEEK .020 P-705
Our PEEK High Pressure Union Assembly is specifically designed to bring two pieces of tubing together. It is also ideal for joining a soft, flexible tube to a rigid tube or to connect a syringe to a piece of tubing. It has a .020 thru hole and a 5000 psi (345 bar) pressure rating.

Our PEEK High Pressure Union Assembly is specifically designed to bring two pieces of tubing together. It is also ideal for joining a soft, flexible tube to a rigid tube or to connect a syringe to a piece of tubing. It has a .020 thru hole and a 5000 psi (345 bar) pressure rating.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-705
Product Name Union Assembly High Pressure PEEK .020
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Female Connector - PQ-FC05N - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details