IDEX Health & Science Valco Type 316 Stainless Steel Male Nut U-320

Description
Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. Our male nut is Valco compatible making it versatile to meet your needs. It is for 1/16"OD Tubing and has a 10-32 Port Configuration. It come as a single or in a 10 Pack.
Description
Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. Our male nut is Valco compatible making it versatile to meet your needs. It is for 1/16"OD Tubing and has a 10-32 Port Configuration. It come as a single or in a 10 Pack.

Suppliers

Company
Product
Description
Supplier Links
Valco Type 316 Stainless Steel Male Nut - U-320 - IDEX Health & Science
Oak Harbor, WA, USA
Valco Type 316 Stainless Steel Male Nut
U-320
Valco Type 316 Stainless Steel Male Nut U-320
Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. Our male nut is Valco compatible making it versatile to meet your needs. It is for 1/16"OD Tubing and has a 10-32 Port Configuration. It come as a single or in a 10 Pack.

Our durable 316 Stainless Steel Male Nut offers consistent and reliable strength. It delivers high pressure ratings (up to 20,000 psi) when wrench tightened. Our male nut is Valco compatible making it versatile to meet your needs. It is for 1/16"OD Tubing and has a 10-32 Port Configuration. It come as a single or in a 10 Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-320
Product Name Valco Type 316 Stainless Steel Male Nut
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61021 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed bulkhead connector - SCN-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details