IDEX Health & Science Stainless Steel 254µm ID x 150mm Length Fitting UPFS-7254150

Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.
Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel 254µm ID x 150mm Length Fitting - UPFS-7254150 - IDEX Health & Science
Oak Harbor, WA, USA
Stainless Steel 254µm ID x 150mm Length Fitting
UPFS-7254150
Stainless Steel 254µm ID x 150mm Length Fitting UPFS-7254150
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number UPFS-7254150
Product Name Stainless Steel 254µm ID x 150mm Length Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread, Barb Head - MCS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-SU12 - Clippard
Specs
Fitting Type Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details