IDEX Health & Science Flangeless Fitting Tefzel™ (ETFE), Blue, 1/4-28 Flat-Bottom, for 1/6" OD XP-210

Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration, is for 1/16"OD Tubing and comes with ferrule P-200.
Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration, is for 1/16"OD Tubing and comes with ferrule P-200.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting Tefzel™ (ETFE), Blue, 1/4-28 Flat-Bottom, for 1/6
Oak Harbor, WA, USA
Flangeless Fitting Tefzel™ (ETFE), Blue, 1/4-28 Flat-Bottom, for 1/6" OD
XP-210
Flangeless Fitting Tefzel™ (ETFE), Blue, 1/4-28 Flat-Bottom, for 1/6" OD XP-210
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration, is for 1/16"OD Tubing and comes with ferrule P-200.

Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration, is for 1/16"OD Tubing and comes with ferrule P-200.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-210
Product Name Flangeless Fitting Tefzel™ (ETFE), Blue, 1/4-28 Flat-Bottom, for 1/6" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Female Luer - LULF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Luer Lock Fitting
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
Push-Quick Plug-In Elbow, 1/2
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Push-in L-fitting - QBL-1/4-3/8-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass, nickel-plated PBT
Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details