IDEX Health & Science Adapter PCTFE M6 Female x 5/16-24 Male P-724

Description
Our Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made of PCTFE which has excellent thread strength. It has a Female M6 to Male 1/4-28 Flat-Bottom port configuration and includes no fittings.
Description
Our Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made of PCTFE which has excellent thread strength. It has a Female M6 to Male 1/4-28 Flat-Bottom port configuration and includes no fittings.

Suppliers

Company
Product
Description
Supplier Links
Adapter PCTFE M6 Female x 5/16-24 Male - P-724 - IDEX Health & Science
Oak Harbor, WA, USA
Adapter PCTFE M6 Female x 5/16-24 Male
P-724
Adapter PCTFE M6 Female x 5/16-24 Male P-724
Our Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made of PCTFE which has excellent thread strength. It has a Female M6 to Male 1/4-28 Flat-Bottom port configuration and includes no fittings.

Our Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made of PCTFE which has excellent thread strength. It has a Female M6 to Male 1/4-28 Flat-Bottom port configuration and includes no fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-724
Product Name Adapter PCTFE M6 Female x 5/16-24 Male
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tee Nut Fittings - 61023 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting; Hydraulic Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barb fitting - CN-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details