IDEX Health & Science MicroCross PEEK 360µm w/Fittings P-889

Description
Our Biocompatible, MicroCross is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It includes (4) F-152 and (4) P-416BLK Fittings.
Description
Our Biocompatible, MicroCross is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It includes (4) F-152 and (4) P-416BLK Fittings.

Suppliers

Company
Product
Description
Supplier Links
MicroCross PEEK 360µm w/Fittings - P-889 - IDEX Health & Science
Oak Harbor, WA, USA
MicroCross PEEK 360µm w/Fittings
P-889
MicroCross PEEK 360µm w/Fittings P-889
Our Biocompatible, MicroCross is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It includes (4) F-152 and (4) P-416BLK Fittings.

Our Biocompatible, MicroCross is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. It includes (4) F-152 and (4) P-416BLK Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-889
Product Name MicroCross PEEK 360µm w/Fittings
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in connector, self-sealing - QSK-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details