IDEX Health & Science NPT Adapter Body PEEK 3/16" 1/4 NPT Male x 5/16-24 Female U-504-01

Description
Our NPT (National Pipe Thread) Adapter Body is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing OD of 3/16" and it's thread configuration is 1/4" NPT Male to 5/16-24 Flat-Bottom Female ports.
Description
Our NPT (National Pipe Thread) Adapter Body is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing OD of 3/16" and it's thread configuration is 1/4" NPT Male to 5/16-24 Flat-Bottom Female ports.

Suppliers

Company
Product
Description
Supplier Links
NPT Adapter Body PEEK 3/16
Oak Harbor, WA, USA
NPT Adapter Body PEEK 3/16" 1/4 NPT Male x 5/16-24 Female
U-504-01
NPT Adapter Body PEEK 3/16" 1/4 NPT Male x 5/16-24 Female U-504-01
Our NPT (National Pipe Thread) Adapter Body is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing OD of 3/16" and it's thread configuration is 1/4" NPT Male to 5/16-24 Flat-Bottom Female ports.

Our NPT (National Pipe Thread) Adapter Body is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It has a tubing OD of 3/16" and it's thread configuration is 1/4" NPT Male to 5/16-24 Flat-Bottom Female ports.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-504-01
Product Name NPT Adapter Body PEEK 3/16" 1/4 NPT Male x 5/16-24 Female
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barbed bulkhead connector - SCN-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details