IDEX Health & Science Union Assembly MicroTight® PEEK P-720

Description
Our MicroTight Unions Assembly is used specifically to easily connect capillary tubing together. True ZDV(Zero Dead Volume) allows two pieces of tubing to connect directly to each other using the included gauge and plug to ensure proper alignment. It has a 6-32 Thread Port Configuration. It includes (2) F-125 fittings and (1) P-553 Gauge.
Description
Our MicroTight Unions Assembly is used specifically to easily connect capillary tubing together. True ZDV(Zero Dead Volume) allows two pieces of tubing to connect directly to each other using the included gauge and plug to ensure proper alignment. It has a 6-32 Thread Port Configuration. It includes (2) F-125 fittings and (1) P-553 Gauge.

Suppliers

Company
Product
Description
Supplier Links
Union Assembly MicroTight® PEEK - P-720 - IDEX Health & Science
Oak Harbor, WA, USA
Union Assembly MicroTight® PEEK
P-720
Union Assembly MicroTight® PEEK P-720
Our MicroTight Unions Assembly is used specifically to easily connect capillary tubing together. True ZDV(Zero Dead Volume) allows two pieces of tubing to connect directly to each other using the included gauge and plug to ensure proper alignment. It has a 6-32 Thread Port Configuration. It includes (2) F-125 fittings and (1) P-553 Gauge.

Our MicroTight Unions Assembly is used specifically to easily connect capillary tubing together. True ZDV(Zero Dead Volume) allows two pieces of tubing to connect directly to each other using the included gauge and plug to ensure proper alignment. It has a 6-32 Thread Port Configuration. It includes (2) F-125 fittings and (1) P-553 Gauge.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-720
Product Name Union Assembly MicroTight® PEEK
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-M5-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details