IDEX Health & Science Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 1/16" OD XP-136

Description
Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 5/16-24 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with the P-200 ferrule.
Description
Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 5/16-24 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with the P-200 ferrule.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 1/16" OD
XP-136
Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 1/16" OD XP-136
Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 5/16-24 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with the P-200 ferrule.

Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 5/16-24 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with the P-200 ferrule.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-136
Product Name Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 1/16" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Multi-socket - KDVF-5 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details