IDEX Health & Science PEEK-Lined Stainless Steel 25µm ID x 600mm Length Fitting UPFP-7025600

Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required. MarvelXACT pricing information and purchasing will be available soon.
Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required. MarvelXACT pricing information and purchasing will be available soon.

Suppliers

Company
Product
Description
Supplier Links
PEEK-Lined Stainless Steel 25µm ID x 600mm Length Fitting - UPFP-7025600 - IDEX Health & Science
Oak Harbor, WA, USA
PEEK-Lined Stainless Steel 25µm ID x 600mm Length Fitting
UPFP-7025600
PEEK-Lined Stainless Steel 25µm ID x 600mm Length Fitting UPFP-7025600
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required. MarvelXACT pricing information and purchasing will be available soon.

MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- or over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise face sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required. MarvelXACT pricing information and purchasing will be available soon.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number UPFP-7025600
Product Name PEEK-Lined Stainless Steel 25µm ID x 600mm Length Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 or 1/8-27 NPT Male Thread to 10-32 Female Thread Street Tee Adapter - MPAHL - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Adapter Fitting
View Details
Push-Quick Male Elbow, 6 mm, R1/4 - PQ-MA06M2 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details