IDEX Health & Science Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 4mm OD XP-132

Description
Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 5/16-24 Flat-Bottom port configuration and is for 4mm OD tubing. Our Fitting System comes with the P-133.
Description
Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 5/16-24 Flat-Bottom port configuration and is for 4mm OD tubing. Our Fitting System comes with the P-133.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 4mm OD - XP-132 - IDEX Health & Science
Oak Harbor, WA, USA
Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 4mm OD
XP-132
Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 4mm OD XP-132
Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 5/16-24 Flat-Bottom port configuration and is for 4mm OD tubing. Our Fitting System comes with the P-133.

Our Flangeless PEEK Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 5/16-24 Flat-Bottom port configuration and is for 4mm OD tubing. Our Fitting System comes with the P-133.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-132
Product Name Flangeless Fitting PEEK 5/16-24 Flat-Bottom, for 4mm OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-90SE16-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 1.000 inch (25.4 mm)
Temperature 250 F (121 C)
View Details
M5 Thread to 1/16 Inch O.D. Tubing, Tee Compression - S5MCBT-16 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Male Elbow, 6 mm, R1/8 - PQ-MA06MR - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details