IDEX Health & Science MicroCross Assembly for 360µm OD UH-752

Description
Our VHP MicroCross Assembly's unique design creates a direct connection for tubing; no sleeves required. It is manufactured from durable stainless steel and features a small thru-hole and very low internal volume. Stainless steel delivers excellent chemical compatibility and conductivity making it an ideal choice when electrical applications are in use. It is for 360µm OD tubing and has a thread of 5/16-24 Coned. It comes with (4) PK-152 and (4)P-416BLK Fittings.
Description
Our VHP MicroCross Assembly's unique design creates a direct connection for tubing; no sleeves required. It is manufactured from durable stainless steel and features a small thru-hole and very low internal volume. Stainless steel delivers excellent chemical compatibility and conductivity making it an ideal choice when electrical applications are in use. It is for 360µm OD tubing and has a thread of 5/16-24 Coned. It comes with (4) PK-152 and (4)P-416BLK Fittings.

Suppliers

Company
Product
Description
Supplier Links
MicroCross Assembly for 360µm OD - UH-752 - IDEX Health & Science
Oak Harbor, WA, USA
MicroCross Assembly for 360µm OD
UH-752
MicroCross Assembly for 360µm OD UH-752
Our VHP MicroCross Assembly's unique design creates a direct connection for tubing; no sleeves required. It is manufactured from durable stainless steel and features a small thru-hole and very low internal volume. Stainless steel delivers excellent chemical compatibility and conductivity making it an ideal choice when electrical applications are in use. It is for 360µm OD tubing and has a thread of 5/16-24 Coned. It comes with (4) PK-152 and (4)P-416BLK Fittings.

Our VHP MicroCross Assembly's unique design creates a direct connection for tubing; no sleeves required. It is manufactured from durable stainless steel and features a small thru-hole and very low internal volume. Stainless steel delivers excellent chemical compatibility and conductivity making it an ideal choice when electrical applications are in use. It is for 360µm OD tubing and has a thread of 5/16-24 Coned. It comes with (4) PK-152 and (4)P-416BLK Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number UH-752
Product Name MicroCross Assembly for 360µm OD
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215611 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX - MZK-T12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details