IDEX Health & Science Cross Assembly PEEK .050 Hi Pressure P-726

Description
PEEK High Pressure Cross Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. It includes (4) F-301 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.
Description
PEEK High Pressure Cross Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. It includes (4) F-301 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.

Suppliers

Company
Product
Description
Supplier Links
Cross Assembly PEEK .050 Hi Pressure - P-726 - IDEX Health & Science
Oak Harbor, WA, USA
Cross Assembly PEEK .050 Hi Pressure
P-726
Cross Assembly PEEK .050 Hi Pressure P-726
PEEK High Pressure Cross Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. It includes (4) F-301 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.

PEEK High Pressure Cross Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. It includes (4) F-301 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-726
Product Name Cross Assembly PEEK .050 Hi Pressure
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61034 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-3/8-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details