IDEX Health & Science VHP Fitting Reusable 10-32 Coned, for 1/16" OD Fingertight - Single VHP-3200

Description
Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It has a 10-32 Coned thread port configuration and is for 1/16" OD Tubing.
Description
Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It has a 10-32 Coned thread port configuration and is for 1/16" OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
VHP Fitting Reusable 10-32 Coned, for 1/16
Oak Harbor, WA, USA
VHP Fitting Reusable 10-32 Coned, for 1/16" OD Fingertight - Single
VHP-3200
VHP Fitting Reusable 10-32 Coned, for 1/16" OD Fingertight - Single VHP-3200
Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It has a 10-32 Coned thread port configuration and is for 1/16" OD Tubing.

Very High Pressure (VHP) Reusable Fittings offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It has a 10-32 Coned thread port configuration and is for 1/16" OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number VHP-3200
Product Name VHP Fitting Reusable 10-32 Coned, for 1/16" OD Fingertight - Single
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61155 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX - MZK-F4-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details