IDEX Health & Science NPT Adapter Body PEEK 1/8 NPT Male x 1/4-28 Male U-511

Description
Our NPT (National Pipe Thread) Adapter is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It's thread to thread configuration is 1/8" NPT Male to 1/4-28 Flat-Bottom Male ports. It is red and comes w/o fittings.
Description
Our NPT (National Pipe Thread) Adapter is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It's thread to thread configuration is 1/8" NPT Male to 1/4-28 Flat-Bottom Male ports. It is red and comes w/o fittings.

Suppliers

Company
Product
Description
Supplier Links
NPT Adapter Body PEEK 1/8 NPT Male x 1/4-28 Male - U-511 - IDEX Health & Science
Oak Harbor, WA, USA
NPT Adapter Body PEEK 1/8 NPT Male x 1/4-28 Male
U-511
NPT Adapter Body PEEK 1/8 NPT Male x 1/4-28 Male U-511
Our NPT (National Pipe Thread) Adapter is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It's thread to thread configuration is 1/8" NPT Male to 1/4-28 Flat-Bottom Male ports. It is red and comes w/o fittings.

Our NPT (National Pipe Thread) Adapter is specifically manufactured from PEEK making it durable and chemically resistant. It is optimally suited for low pressure applications. It's thread to thread configuration is 1/8" NPT Male to 1/4-28 Flat-Bottom Male ports. It is red and comes w/o fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-511
Product Name NPT Adapter Body PEEK 1/8 NPT Male x 1/4-28 Male
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CN-M3-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; High-alloy steel
Temperature 32 to 140 F (0 to 60 C)
View Details