IDEX Health & Science Flangeless Fitting Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8" OD XP-330

Description
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. Our Fitting System comes in natural color and includes the P-300 ferrule.
Description
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. Our Fitting System comes in natural color and includes the P-300 ferrule.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Fitting Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8" OD
XP-330
Flangeless Fitting Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8" OD XP-330
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. Our Fitting System comes in natural color and includes the P-300 ferrule.

Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. Our Fitting System comes in natural color and includes the P-300 ferrule.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-330
Product Name Flangeless Fitting Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CRCN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details