IDEX Health & Science VHP LiteTouch® Ferrule Assembly PK 1/16" 10 Pack PK-100X

Description
Our Very High Pressure (VHP) LiteTouch Ferrule is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). This material's characteristics allow the ferrule to operate at much higher pressures than conventional PEEK. Our LiteTouch design is ideally suited for tubing assemblies for coned ports. The mechanical design of the ferrule effectively prevents tubes from twisting. This ferrule is for a 1/16"OD tubing. It is also available in a 10 pack.
Description
Our Very High Pressure (VHP) LiteTouch Ferrule is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). This material's characteristics allow the ferrule to operate at much higher pressures than conventional PEEK. Our LiteTouch design is ideally suited for tubing assemblies for coned ports. The mechanical design of the ferrule effectively prevents tubes from twisting. This ferrule is for a 1/16"OD tubing. It is also available in a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
VHP LiteTouch® Ferrule Assembly PK 1/16
Oak Harbor, WA, USA
VHP LiteTouch® Ferrule Assembly PK 1/16" 10 Pack
PK-100X
VHP LiteTouch® Ferrule Assembly PK 1/16" 10 Pack PK-100X
Our Very High Pressure (VHP) LiteTouch Ferrule is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). This material's characteristics allow the ferrule to operate at much higher pressures than conventional PEEK. Our LiteTouch design is ideally suited for tubing assemblies for coned ports. The mechanical design of the ferrule effectively prevents tubes from twisting. This ferrule is for a 1/16"OD tubing. It is also available in a 10 pack.

Our Very High Pressure (VHP) LiteTouch Ferrule is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). This material's characteristics allow the ferrule to operate at much higher pressures than conventional PEEK. Our LiteTouch design is ideally suited for tubing assemblies for coned ports. The mechanical design of the ferrule effectively prevents tubes from twisting. This ferrule is for a 1/16"OD tubing. It is also available in a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number PK-100X
Product Name VHP LiteTouch® Ferrule Assembly PK 1/16" 10 Pack
Material PK
Unlock Full Specs
to access all available technical data

Similar Products

Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-1/8-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details