IDEX Health & Science High Pressure Static Mixing Tee - Stainless Steel Frit U-466S

Description
Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from biocompatible PEEK. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. Our Static Mixing Tee comes with a stainless steel frit and (3) F-300 Fingertight Fittings.
Description
Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from biocompatible PEEK. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. Our Static Mixing Tee comes with a stainless steel frit and (3) F-300 Fingertight Fittings.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Static Mixing Tee - Stainless Steel Frit - U-466S - IDEX Health & Science
Oak Harbor, WA, USA
High Pressure Static Mixing Tee - Stainless Steel Frit
U-466S
High Pressure Static Mixing Tee - Stainless Steel Frit U-466S
Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from biocompatible PEEK. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. Our Static Mixing Tee comes with a stainless steel frit and (3) F-300 Fingertight Fittings.

Our High Pressure Static Mixing Tees are ideal for microbore or analytical gradient HPLC. It delivers a low swept volume of 2.2uL (including frit volume). Its body is made from biocompatible PEEK. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. Our Static Mixing Tee comes with a stainless steel frit and (3) F-300 Fingertight Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-466S
Product Name High Pressure Static Mixing Tee - Stainless Steel Frit
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb Fitting Tubing Union Reducer Straight - MHUR - Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
View Details
Push-Quick Plug-In Elbow, 5/32
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Push-in fitting, self-sealing - QSK-M5-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details
2 suppliers
Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details