IDEX Health & Science PEEK Low Pressure Tee Assembly 1/16" PEEK .020 thru hole P-712

Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with convenient mounting holes. This assembly includes (3) P-235 Nuts.
Description
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with convenient mounting holes. This assembly includes (3) P-235 Nuts.

Suppliers

Company
Product
Description
Supplier Links
PEEK Low Pressure Tee Assembly 1/16
Oak Harbor, WA, USA
PEEK Low Pressure Tee Assembly 1/16" PEEK .020 thru hole
P-712
PEEK Low Pressure Tee Assembly 1/16" PEEK .020 thru hole P-712
Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with convenient mounting holes. This assembly includes (3) P-235 Nuts.

Our PEEK Low Pressure Tee Assembly is strong and durable handling a pressure rating 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our assembly comes equipped with convenient mounting holes. This assembly includes (3) P-235 Nuts.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-712
Product Name PEEK Low Pressure Tee Assembly 1/16" PEEK .020 thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
Material Brass/Bronze
View Details
Pneumatic Fittings - 1216214 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Push-in L-fitting, self-sealing - QSKL-G3/8-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details