IDEX Health & Science PEEK Tee .020 thru hole Hi Pressure, F-300 P-727

Description
PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. It includes (3) F-300 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.
Description
PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. It includes (3) F-300 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.

Suppliers

Company
Product
Description
Supplier Links
PEEK Tee .020 thru hole Hi Pressure, F-300 - P-727 - IDEX Health & Science
Oak Harbor, WA, USA
PEEK Tee .020 thru hole Hi Pressure, F-300
P-727
PEEK Tee .020 thru hole Hi Pressure, F-300 P-727
PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. It includes (3) F-300 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.

PEEK High Pressure Tee Assembly is precisely designed to withstand environmental stresses in the high pressure regions of a system. It is made from inert PEEK, which is ideal for chemical resistance. It includes (3) F-300 Fingertight Fittings allowing maximum operating pressure to 3500 psi (241 bar) when used with 1/16"OD stainless steel or PEEK tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-727
Product Name PEEK Tee .020 thru hole Hi Pressure, F-300
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259634 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details
37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details