IDEX Health & Science Stainless Steel Ferrule 10-32 Coned, for 1/16" OD Single U-401

Description
Our Stainless Steel Ferrule delivers strength and reliability. It can withstand pressures of up to 20,000psi when wrench tightened with a nut. Our ferrule is designed for a 10-32 coned thread port configuration and is for 1/16" OD tubing. It comes as a single and in a 10 Pack.
Description
Our Stainless Steel Ferrule delivers strength and reliability. It can withstand pressures of up to 20,000psi when wrench tightened with a nut. Our ferrule is designed for a 10-32 coned thread port configuration and is for 1/16" OD tubing. It comes as a single and in a 10 Pack.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Ferrule 10-32 Coned, for 1/16
Oak Harbor, WA, USA
Stainless Steel Ferrule 10-32 Coned, for 1/16" OD Single
U-401
Stainless Steel Ferrule 10-32 Coned, for 1/16" OD Single U-401
Our Stainless Steel Ferrule delivers strength and reliability. It can withstand pressures of up to 20,000psi when wrench tightened with a nut. Our ferrule is designed for a 10-32 coned thread port configuration and is for 1/16" OD tubing. It comes as a single and in a 10 Pack.

Our Stainless Steel Ferrule delivers strength and reliability. It can withstand pressures of up to 20,000psi when wrench tightened with a nut. Our ferrule is designed for a 10-32 coned thread port configuration and is for 1/16" OD tubing. It comes as a single and in a 10 Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-401
Product Name Stainless Steel Ferrule 10-32 Coned, for 1/16" OD Single
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61009 - Jergens, Inc.
Specs
English Size 0.438 inch (11.11 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-1/8-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details