IDEX Health & Science One Piece VHP Fitting for 1/16" OD, 8mm Hex VHP-321

Description
Our Very High Pressure Reusable Fitting (VHP) offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It has a 10-32 Coned thread port configuration and is for 1/16" OD Tubing. It comes as a singe, 3 Pack or 10 Pack.
Description
Our Very High Pressure Reusable Fitting (VHP) offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It has a 10-32 Coned thread port configuration and is for 1/16" OD Tubing. It comes as a singe, 3 Pack or 10 Pack.

Suppliers

Company
Product
Description
Supplier Links
One Piece VHP Fitting for 1/16
Oak Harbor, WA, USA
One Piece VHP Fitting for 1/16" OD, 8mm Hex
VHP-321
One Piece VHP Fitting for 1/16" OD, 8mm Hex VHP-321
Our Very High Pressure Reusable Fitting (VHP) offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It has a 10-32 Coned thread port configuration and is for 1/16" OD Tubing. It comes as a singe, 3 Pack or 10 Pack.

Our Very High Pressure Reusable Fitting (VHP) offer an innovative design that can withstand the most extreme pressures. Our ground-breaking VHP fittings are capable of up to 10 repeat assembly cycles with no impact on pressure holding ability or carry-over. VHP Fittings are an ideal choice for today's high performance analytical systems. It has a 10-32 Coned thread port configuration and is for 1/16" OD Tubing. It comes as a singe, 3 Pack or 10 Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number VHP-321
Product Name One Piece VHP Fitting for 1/16" OD, 8mm Hex
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Male Thread to Barb Straight - MH-1428 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Push-Quick Fitting - PQ-YU12 - Clippard
Specs
Fitting Type Union Fitting; Wye Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Terminal socket - KDV6-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details