IDEX Health & Science PEEK-Lined Stainless Steel 75µm ID x 350mm Length Fitting UPFP-7075350

Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- and over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque, assuring a perfect fit every time, at which point the fitting turns loosely. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise tip sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.
Description
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- and over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque, assuring a perfect fit every time, at which point the fitting turns loosely. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise tip sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

Suppliers

Company
Product
Description
Supplier Links
PEEK-Lined Stainless Steel 75µm ID x 350mm Length Fitting - UPFP-7075350 - IDEX Health & Science
Oak Harbor, WA, USA
PEEK-Lined Stainless Steel 75µm ID x 350mm Length Fitting
UPFP-7075350
PEEK-Lined Stainless Steel 75µm ID x 350mm Length Fitting UPFP-7075350
MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- and over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque, assuring a perfect fit every time, at which point the fitting turns loosely. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise tip sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

MarvelXACT™ Connection Systems have been expertly designed to eliminate the risk of under- and over-tightening with our patented torque limiting mechanism. This unique feature emits a haptic "click" feedback when it reaches the optimum torque, assuring a perfect fit every time, at which point the fitting turns loosely. MarvelXACT incorporates our advanced MarvelX™ Sealing Technology to deliver precise tip sealing (sealing at the port bottom), which eliminates additional internal volume, and minimizes carryover risk, peak tailing, and peak broadening. MarvelXACT incorporates flexible 1/32" OD tubing for easy routing through your instrument, and can be connected and disconnected more than 100 times. The connection system is compatible with 10-32 coned receiving ports and is absolutely finger-tight — no tool required.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number UPFP-7075350
Product Name PEEK-Lined Stainless Steel 75µm ID x 350mm Length Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Bulkhead, Elbow - MBLA - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
View Details
Push-Quick Fitting - PQ-RT08P - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Thermoplastic
View Details
Multi-socket - KDVF6-12 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details