IDEX Health & Science Flangeless Fitting Black Delrin®, 1/4-28 Flat-Bottom, for1/16" OD XP-208

Description
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with the P-200 ferrule.
Description
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with the P-200 ferrule.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting Black Delrin®, 1/4-28 Flat-Bottom, for1/16
Oak Harbor, WA, USA
Flangeless Fitting Black Delrin®, 1/4-28 Flat-Bottom, for1/16" OD
XP-208
Flangeless Fitting Black Delrin®, 1/4-28 Flat-Bottom, for1/16" OD XP-208
Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with the P-200 ferrule.

Our Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fittings are excellent replacements for flanged fittings. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with the P-200 ferrule.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-208
Product Name Flangeless Fitting Black Delrin®, 1/4-28 Flat-Bottom, for1/16" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61054 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in bulkhead connector - QSSK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details