IDEX Health & Science Tefzel™ Flangeless Ferrule U-650

Description
Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It comes in natural color and is for 1/4"OD Tubing.
Description
Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It comes in natural color and is for 1/4"OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
Tefzel™ Flangeless Ferrule - U-650 - IDEX Health & Science
Oak Harbor, WA, USA
Tefzel™ Flangeless Ferrule
U-650
Tefzel™ Flangeless Ferrule U-650
Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It comes in natural color and is for 1/4"OD Tubing.

Our Tefzel Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. Tefzel (ETFE) features a higher temperature threshold, increased strength, and lower gas permeability. It comes in natural color and is for 1/4"OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-650
Product Name Tefzel™ Flangeless Ferrule
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4-18 NPT Male Thread to Barb Straight - MPAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
Push-Quick Tube Reducer - PQ-TRS0810 - Clippard
Specs
Fitting Type Reducer Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Multi-socket - KDVF-16-B - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details