IDEX Health & Science Flangeless Nut PEEK 1/2-20 Flat-Bottom, for 1/4" OD U-655

Description
Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It has a 1/2-20 Flat-Bottom configuration and is for 1/4" OD tubing.
Description
Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It has a 1/2-20 Flat-Bottom configuration and is for 1/4" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut PEEK 1/2-20 Flat-Bottom, for 1/4
Oak Harbor, WA, USA
Flangeless Nut PEEK 1/2-20 Flat-Bottom, for 1/4" OD
U-655
Flangeless Nut PEEK 1/2-20 Flat-Bottom, for 1/4" OD U-655
Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It has a 1/2-20 Flat-Bottom configuration and is for 1/4" OD tubing.

Our PEEK Male Nut is frequently used with large bore fittings with a Flat-Bottom port. It is our most frequently used thread port configuration for low pressure connections. It has a 1/2-20 Flat-Bottom configuration and is for 1/4" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number U-655
Product Name Flangeless Nut PEEK 1/2-20 Flat-Bottom, for 1/4" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216211 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Adapters - 61154 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details