IDEX Health & Science Tee Assembly High Pressure PEEK .050 thru hole P-716

Description
Our PEEK High Pressure Tee Assembly is strong and durable handling a pressure rating 5000 psi (345 bar). Manufactured from biocompatible PEEK delivers excellent chemical resistance to commonly used solvents. It comes equipped with convenient mounting holes.
Description
Our PEEK High Pressure Tee Assembly is strong and durable handling a pressure rating 5000 psi (345 bar). Manufactured from biocompatible PEEK delivers excellent chemical resistance to commonly used solvents. It comes equipped with convenient mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Tee Assembly High Pressure PEEK .050 thru hole - P-716 - IDEX Health & Science
Oak Harbor, WA, USA
Tee Assembly High Pressure PEEK .050 thru hole
P-716
Tee Assembly High Pressure PEEK .050 thru hole P-716
Our PEEK High Pressure Tee Assembly is strong and durable handling a pressure rating 5000 psi (345 bar). Manufactured from biocompatible PEEK delivers excellent chemical resistance to commonly used solvents. It comes equipped with convenient mounting holes.

Our PEEK High Pressure Tee Assembly is strong and durable handling a pressure rating 5000 psi (345 bar). Manufactured from biocompatible PEEK delivers excellent chemical resistance to commonly used solvents. It comes equipped with convenient mounting holes.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-716
Product Name Tee Assembly High Pressure PEEK .050 thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61154 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barbed T-connector - T-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material POM
View Details