IDEX Health & Science Cross Assembly PEEK .020in thru hole P-722

Description
PEEK Low Pressure Cross Assembly is strong and has a durable handling a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our Cross Assembly is equipped with convenient mounting holes. This assembly comes complete with (4) P-235 Nuts.
Description
PEEK Low Pressure Cross Assembly is strong and has a durable handling a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our Cross Assembly is equipped with convenient mounting holes. This assembly comes complete with (4) P-235 Nuts.

Suppliers

Company
Product
Description
Supplier Links
Cross Assembly PEEK .020in thru hole - P-722 - IDEX Health & Science
Oak Harbor, WA, USA
Cross Assembly PEEK .020in thru hole
P-722
Cross Assembly PEEK .020in thru hole P-722
PEEK Low Pressure Cross Assembly is strong and has a durable handling a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our Cross Assembly is equipped with convenient mounting holes. This assembly comes complete with (4) P-235 Nuts.

PEEK Low Pressure Cross Assembly is strong and has a durable handling a pressure ratings of 1000 psi (69 bar). It has excellent chemical resistance to commonly used solvents. Our Cross Assembly is equipped with convenient mounting holes. This assembly comes complete with (4) P-235 Nuts.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-722
Product Name Cross Assembly PEEK .020in thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216067 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Male Connector Fittings - 61046 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details