IDEX Health & Science Conical Adapter Assembly 1/8" OD Rigid-Walled Tubing to 3/32"-1/8" ID Peristaltic Tubing P-799

Description
Our Conical Adapter Assemblies facilitate the connection of rigid and semi-rigid walled tubing to soft-walled peristaltic tubing with a variety of inner diameters. The unique design of this adapter incorporates a two-stage nose onto which soft-walled tubing can be pressed, and the rigid-walled tubing is connected to the other end of the adapter assembly through the use of the included Super Flangeless™ fittings. Several options exist in this family, facilitating the connection of either 1/16" OD or 1/8" OD rigid and semi-rigid walled tubing and soft-walled tubing with an inner diameter as large as 1/8" (3.2 mm), as indicated.
Description
Our Conical Adapter Assemblies facilitate the connection of rigid and semi-rigid walled tubing to soft-walled peristaltic tubing with a variety of inner diameters. The unique design of this adapter incorporates a two-stage nose onto which soft-walled tubing can be pressed, and the rigid-walled tubing is connected to the other end of the adapter assembly through the use of the included Super Flangeless™ fittings. Several options exist in this family, facilitating the connection of either 1/16" OD or 1/8" OD rigid and semi-rigid walled tubing and soft-walled tubing with an inner diameter as large as 1/8" (3.2 mm), as indicated.

Suppliers

Company
Product
Description
Supplier Links
Conical Adapter Assembly 1/8
Oak Harbor, WA, USA
Conical Adapter Assembly 1/8" OD Rigid-Walled Tubing to 3/32"-1/8" ID Peristaltic Tubing
P-799
Conical Adapter Assembly 1/8" OD Rigid-Walled Tubing to 3/32"-1/8" ID Peristaltic Tubing P-799
Our Conical Adapter Assemblies facilitate the connection of rigid and semi-rigid walled tubing to soft-walled peristaltic tubing with a variety of inner diameters. The unique design of this adapter incorporates a two-stage nose onto which soft-walled tubing can be pressed, and the rigid-walled tubing is connected to the other end of the adapter assembly through the use of the included Super Flangeless™ fittings. Several options exist in this family, facilitating the connection of either 1/16" OD or 1/8" OD rigid and semi-rigid walled tubing and soft-walled tubing with an inner diameter as large as 1/8" (3.2 mm), as indicated.

Our Conical Adapter Assemblies facilitate the connection of rigid and semi-rigid walled tubing to soft-walled peristaltic tubing with a variety of inner diameters. The unique design of this adapter incorporates a two-stage nose onto which soft-walled tubing can be pressed, and the rigid-walled tubing is connected to the other end of the adapter assembly through the use of the included Super Flangeless™ fittings. Several options exist in this family, facilitating the connection of either 1/16" OD or 1/8" OD rigid and semi-rigid walled tubing and soft-walled tubing with an inner diameter as large as 1/8" (3.2 mm), as indicated.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-799
Product Name Conical Adapter Assembly 1/8" OD Rigid-Walled Tubing to 3/32"-1/8" ID Peristaltic Tubing
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details