IDEX Health & Science Flangeless Fitting Headless, PEEK, Natural, 1/4-28 Flat-Bottom, for 1/16" OD XP-283

Description
Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible PEEK it offers excellent chemical resistance. It has a 1/4 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with a P-200 ferrule. Colors available are natural.
Description
Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible PEEK it offers excellent chemical resistance. It has a 1/4 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with a P-200 ferrule. Colors available are natural.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting Headless, PEEK, Natural, 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Fitting Headless, PEEK, Natural, 1/4-28 Flat-Bottom, for 1/16" OD
XP-283
Flangeless Fitting Headless, PEEK, Natural, 1/4-28 Flat-Bottom, for 1/16" OD XP-283
Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible PEEK it offers excellent chemical resistance. It has a 1/4 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with a P-200 ferrule. Colors available are natural.

Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible PEEK it offers excellent chemical resistance. It has a 1/4 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with a P-200 ferrule. Colors available are natural.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-283
Product Name Flangeless Fitting Headless, PEEK, Natural, 1/4-28 Flat-Bottom, for 1/16" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61054 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed elbow fitting - LCNH-M5-PK-2 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details