IDEX Health & Science VHP Stainless Steel Cross 10-32 1/16 UH-429

Description
Our VHP Stainless Steel Cross is precision machined from durable stainless steel. It is mechanically designed for bringing together four pieces of tubing. Our Cross has a very high pressure rating of 30,000 psi (2070 bar). It is designed for 1/16"OD tubing and includes (4) VHP-200 Fittings.
Description
Our VHP Stainless Steel Cross is precision machined from durable stainless steel. It is mechanically designed for bringing together four pieces of tubing. Our Cross has a very high pressure rating of 30,000 psi (2070 bar). It is designed for 1/16"OD tubing and includes (4) VHP-200 Fittings.

Suppliers

Company
Product
Description
Supplier Links
VHP Stainless Steel Cross 10-32 1/16 - UH-429 - IDEX Health & Science
Oak Harbor, WA, USA
VHP Stainless Steel Cross 10-32 1/16
UH-429
VHP Stainless Steel Cross 10-32 1/16 UH-429
Our VHP Stainless Steel Cross is precision machined from durable stainless steel. It is mechanically designed for bringing together four pieces of tubing. Our Cross has a very high pressure rating of 30,000 psi (2070 bar). It is designed for 1/16"OD tubing and includes (4) VHP-200 Fittings.

Our VHP Stainless Steel Cross is precision machined from durable stainless steel. It is mechanically designed for bringing together four pieces of tubing. Our Cross has a very high pressure rating of 30,000 psi (2070 bar). It is designed for 1/16"OD tubing and includes (4) VHP-200 Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number UH-429
Product Name VHP Stainless Steel Cross 10-32 1/16
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
Push-Quick Stack Elbow, 3/8”, 1/4” NPT - PQ-SE12Q - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Push-in L-fitting, self-sealing - QSKL-G1/4-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Swivel Fitting; Tee Fitting; Hydraulic Fitting
English Size 0.250 inch (6.35 mm)
View Details