IDEX Health & Science VHP One-Piece Fitting PK 1/32 Headless PK-126H

Description
Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK material's characteristics allows the one-piece fitting to operate at much higher pressures than conventional PEEK. It has a 1/32 tubing OD and comes in an individual headless style.
Description
Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK material's characteristics allows the one-piece fitting to operate at much higher pressures than conventional PEEK. It has a 1/32 tubing OD and comes in an individual headless style.

Suppliers

Company
Product
Description
Supplier Links
VHP One-Piece Fitting PK 1/32 Headless - PK-126H - IDEX Health & Science
Oak Harbor, WA, USA
VHP One-Piece Fitting PK 1/32 Headless
PK-126H
VHP One-Piece Fitting PK 1/32 Headless PK-126H
Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK material's characteristics allows the one-piece fitting to operate at much higher pressures than conventional PEEK. It has a 1/32 tubing OD and comes in an individual headless style.

Our Very High Pressure ( VHP) One-Piece Fitting is manufactured from a proprietary PEEK blend (PK) which allows it to be used at significantly higher temperatures (up to 200°C). Our PK material's characteristics allows the one-piece fitting to operate at much higher pressures than conventional PEEK. It has a 1/32 tubing OD and comes in an individual headless style.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number PK-126H
Product Name VHP One-Piece Fitting PK 1/32 Headless
Material PK
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in connector, self-sealing - QSK-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details