IDEX Health & Science Super Flangeless™ Fitting PEEK 5/16-24 Flat-Bottom, for 1/8" OD - Natural XP-131

Description
Our PEEK Super Flangeless Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It comes with a Tefzel (ETFE) washer. Our fitting has an 5/16-24 Flat-Bottom thread port configuration and is for 1/8"OD Tubing and comes in natural.
Description
Our PEEK Super Flangeless Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It comes with a Tefzel (ETFE) washer. Our fitting has an 5/16-24 Flat-Bottom thread port configuration and is for 1/8"OD Tubing and comes in natural.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Fitting PEEK 5/16-24 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Super Flangeless™ Fitting PEEK 5/16-24 Flat-Bottom, for 1/8" OD - Natural
XP-131
Super Flangeless™ Fitting PEEK 5/16-24 Flat-Bottom, for 1/8" OD - Natural XP-131
Our PEEK Super Flangeless Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It comes with a Tefzel (ETFE) washer. Our fitting has an 5/16-24 Flat-Bottom thread port configuration and is for 1/8"OD Tubing and comes in natural.

Our PEEK Super Flangeless Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. It comes with a Tefzel (ETFE) washer. Our fitting has an 5/16-24 Flat-Bottom thread port configuration and is for 1/8"OD Tubing and comes in natural.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-131
Product Name Super Flangeless™ Fitting PEEK 5/16-24 Flat-Bottom, for 1/8" OD - Natural
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

772L Male Branch Tee | Stainless Steel High-Purity Tube Fitting Male Branch Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details
Barbed T-connector - FCN-3-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details