IDEX Health & Science Flangeless Fitting Short, Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Natural - Single XP-335

Description
Our Short Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. Our Fitting System comes in natural color and includes the P-300 ferrule. It is available as a single or in a 10 Pack.
Description
Our Short Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. Our Fitting System comes in natural color and includes the P-300 ferrule. It is available as a single or in a 10 Pack.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting Short, Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Fitting Short, Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Natural - Single
XP-335
Flangeless Fitting Short, Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Natural - Single XP-335
Our Short Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. Our Fitting System comes in natural color and includes the P-300 ferrule. It is available as a single or in a 10 Pack.

Our Short Flangeless Fittings are designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. It has a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. Our Fitting System comes in natural color and includes the P-300 ferrule. It is available as a single or in a 10 Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-335
Product Name Flangeless Fitting Short, Natural, PEEK, 1/4-28 Flat-Bottom, for 1/8" OD Natural - Single
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barb fitting - CRCN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details