IDEX Health & Science Flangeless Fitting Short, PEEK, 1/4-28 Flat-Bottom for 1/16" OD Natural - 10 Pack XP-235X

Description
Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible PEEK it offers excellent chemical resistance. It has a 1/4 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with a P-200 ferrule. Colors/Pack available are natural and natural 10-Pack.
Description
Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible PEEK it offers excellent chemical resistance. It has a 1/4 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with a P-200 ferrule. Colors/Pack available are natural and natural 10-Pack.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Fitting Short, PEEK, 1/4-28 Flat-Bottom for 1/16
Oak Harbor, WA, USA
Flangeless Fitting Short, PEEK, 1/4-28 Flat-Bottom for 1/16" OD Natural - 10 Pack
XP-235X
Flangeless Fitting Short, PEEK, 1/4-28 Flat-Bottom for 1/16" OD Natural - 10 Pack XP-235X
Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible PEEK it offers excellent chemical resistance. It has a 1/4 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with a P-200 ferrule. Colors/Pack available are natural and natural 10-Pack.

Our Short Flangeless PEEK Fitting is designed to include both a nut and ferrule for your convenience. Flangeless fitting are dependable, easy to use and easy to replace. Manufactured with biocompatible PEEK it offers excellent chemical resistance. It has a 1/4 Flat-Bottom port configuration and is for 1/16" OD tubing. Our Fitting System comes with a P-200 ferrule. Colors/Pack available are natural and natural 10-Pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number XP-235X
Product Name Flangeless Fitting Short, PEEK, 1/4-28 Flat-Bottom for 1/16" OD Natural - 10 Pack
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Threads and Barb Cross - MCCS_Barb_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-BT12Q - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/4 NPT
Material Thermoplastic
View Details
Barb tubing fitting - N-1/8-P-6-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.562 inch (14.29 mm)
View Details